Status: | Active |
---|---|
Series: | DS28CM00 |
RoHS: | Unknown |
Unique, Factory-Lasered and Tested 64-bit Registration Number (8-bit Family Code + 48-bit Serial Number + 8-bit CRC) |
SMBus-Compatible I²C Serial Interface |
Supports 100kHz and 400kHz Communication Speeds |
5V Tolerant Interface Pins |
Operating Range: 1.8V ±10% to 5V ±5%, -40°C to +85°C |
5-Pin SOT23 Package |
End Equipment | PCB ID and Authentication |
---|---|
Memory Type | ROM |
Memory Size | 64bit x 1 |
Bus Type | I2C |
VSUPPLY (V) (min) | 1.62 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Silicon Serial Number |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 5.25V |
IC Package Type | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Silicon Serial Number, Sot-23-5 | Newark Electronics |
SILICON SERIAL NUMBER, SOT-23-5 | element14 |
I²C/SMBus Silicon Serial Numbe | Analog Devices |
Where can I find additional details, specifications and documents for a DS28CM00R-A00+T ?
Additional datasheets, footprints and schematics for DS28CM00R-A00+T are listed on our Part Details page. You can also find images and similar parts to DS28CM00R-A00+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28CM00R-A00+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28CM00R-A00+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28CM00R-A00+T you can contact the distributor directly for product support, shipping queries etc.
Is the DS28CM00R-A00+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28CM00R-A00+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS28CM00R-A00+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28CM00R-A00+T often in real-time on the comparison pages.
What if I can't find stock of DS28CM00R-A00+T ?
You can fill out our help required form which you can use to request a quote for DS28CM00R-A00+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.