Status: | Active |
---|---|
Series: | DS2784 |
RoHS: | Unknown |
Precision Voltage, Temperature, and Current Measurement System |
Available Capacity Estimated from Coulomb Count, Discharge Rate, Temperature, and Cell Characteristics |
Estimates Cell Aging Using Learn Cycles |
Uses Low-Cost Sense Resistor |
Allows for Calibration of Gain and Temperature Coefficient |
Li+ Safety Circuitry—Overvoltage, Undervoltage, Overcurrent, Short-Circuit Protection |
Programmable Safety Thresholds for Overvoltage and Overcurrent |
Authentication Using SHA-1 Algorithm and 64-Bit Secret |
32-Byte Parameter EEPROM |
16-Byte User EEPROM |
Dallas 1-Wire Interface with 64-Bit Unique ID |
Tiny, Pb-Free, 14-Pin TDFN Package Embeds Easily in Battery Packs Using Thin Prismatic Cells |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Authentication Fuel Gauge Protector |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 4.6V |
Battery IC Case Style | TDFN |
No. of Pins | 14Pins |
IC Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1-Cell Stand-Alone Fuel Gauge | Analog Devices |
BATT FUEL GAUGE, LI-ION/LI-POL, TDFN-EP | element14 |
Batt Fuel Gauge, Li-Ion/Li-Pol, Tdfn-Ep | Newark Electronics |
Where can I find additional details, specifications and documents for a DS2784G+ ?
Additional datasheets, footprints and schematics for DS2784G+ are listed on our Part Details page. You can also find images and similar parts to DS2784G+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2784G+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2784G+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2784G+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2784G+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2784G+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS2784G+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2784G+ often in real-time on the comparison pages.
What if I can't find stock of DS2784G+ ?
You can fill out our help required form which you can use to request a quote for DS2784G+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.