Status: | Active |
---|---|
Series: | DS2756 |
RoHS: | Unknown |
Programmable Suspend Mode |
Accurate Current Accumulation 2% ±4µV over ±64mV Input Range 2% ±200µA over ±3.2A with 20mΩ Sense |
2% ±4µV over ±64mV Input Range |
2% ±200µA over ±3.2A with 20mΩ Sense |
Current Measurement 9-Bit Snapshot Measurement 12-Bit Average Updated Every 88ms 15-Bit Average Updated Every 2.8s |
9-Bit Snapshot Measurement |
12-Bit Average Updated Every 88ms |
15-Bit Average Updated Every 2.8s |
Voltage Measurement 9-Bit Snapshot Measurement 10-Bit Average Updated Every 4ms |
9-Bit Snapshot Measurement |
10-Bit Average Updated Every 4ms |
Temperature Measurement 10-Bit with 0.125°C Resolution |
10-Bit with 0.125°C Resolution |
Snapshot mode allows instantaneous power measurement |
Host Alerted When Accumulated Current or Temperature Exceeds Programmable Limits |
96 Bytes of Lockable EEPROM |
8 Bytes of General-Purpose SRAM |
Dallas 1-Wire Interface with Unique 64-Bit Address and Standard or Overdrive Timing |
3mm Dimension of 8-Pin TSSOP Package Allows Mounting on Side of Thin Prismatic Li+ and Li+/Polymer Cells |
Functions | Fuel Gauge |
---|---|
Battery Type | 1 Cell Li-Ion3-Cell NiMH |
Interface | 1-Wire |
User Data Storage (Bytes) | 8 SRAM96 EEPROM |
Parameters Measured | CurrentTemperatureVoltage |
End Equipment | Pack |
VSUPPLY (V) (min) | 3 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | TSSOP/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.97 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 3V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | TSSOP |
No. of Pins | 8Pins |
IC Interface Type | 1 Wire |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2756 |
Input Voltage Max | 5.5V |
No. of Series Cells | 1 |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Range | 3V to 4.5V |
Termination Type | Surface Mount Device |
High-Accuracy Battery Fuel Gau | Analog Devices |
Batt Fuel Gauge, Li-Ion/Li-Pol, Tssop-8 | Newark Electronics |
FUEL GAUGE HIGH ACCURACY, TSSOP8 | Farnell |
Where can I find additional details, specifications and documents for a DS2756E+ ?
Additional datasheets, footprints and schematics for DS2756E+ are listed on our Part Details page. You can also find images and similar parts to DS2756E+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2756E+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2756E+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2756E+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2756E+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2756E+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for DS2756E+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2756E+ often in real-time on the comparison pages.
What if I can't find stock of DS2756E+ ?
You can fill out our help required form which you can use to request a quote for DS2756E+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.