Status: | Active |
---|---|
Series: | DS2715 |
RoHS: | Unknown |
Charges 1 to 10 NiMH Cells |
FAST-CHARGE up to a 2C Rate |
PRECHARGE and TOPOFF Charge Modes Help Cell Conditioning |
Load Detection Allows the DS2715 to Enter Low Power Sleep Mode (Less than 10µA) while the Cell Pack is Discharged |
dT/dt Charge Termination Eliminates Cell Charge Stress |
Monitors Voltage, Temperature, and Time for Safety and Secondary Termination |
Regulates Current through Either Linear Control or Switch-Mode Control |
LED Output Displays Charge State |
Small 16-Pin SO Package |
Charging VIN (V) (max) | 16.5 |
---|---|
Cell Chemistry | NiMH |
# NiMH/ NiCd Cells | 12345678910 |
Protected VIN (V) (max) | 16.5 |
Oper. Temp. (°C) | -20 to +85 |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 2.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | NiMH |
---|---|
Input Voltage | 16.5V |
Battery Charge Voltage | 16.5V |
Charge Current Max | - |
Battery IC Case Style | NSOIC |
No. of Pins | 16Pins |
No. of Series Cells | 10 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
NiMH Battery Pack Charge Contr | Analog Devices |
Battery Charger, Nimh, Nsoic-16 | Newark Electronics |
BATTERY CHARGER, NIMH, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a DS2715BZ+ ?
Additional datasheets, footprints and schematics for DS2715BZ+ are listed on our Part Details page. You can also find images and similar parts to DS2715BZ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2715BZ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2715BZ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2715BZ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2715BZ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2715BZ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS2715BZ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2715BZ+ often in real-time on the comparison pages.
What if I can't find stock of DS2715BZ+ ?
You can fill out our help required form which you can use to request a quote for DS2715BZ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.