Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Differential Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS26C32AT |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 26 |
Line Bus Drive Receive Transceiver Type | CMOS Differential RS-422 / RS-423 |
Logic Function Number | 26C32 |
No. of Drivers | 4Drivers |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 30ns |
Supply Current | 16mA |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a DS26C32ATM?
Additional datasheets, footprints and schematics for DS26C32ATM are listed on our Part Details page. You can also find images and similar parts to DS26C32ATM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS26C32ATM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS26C32ATM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS26C32ATM fall under?
The DS26C32ATM is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS26C32ATM when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS26C32ATM you can contact the distributor directly for product support, shipping queries etc.
Is the DS26C32ATM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS26C32ATM have stock available?
There is no stock from authorised distributors for DS26C32ATM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS26C32ATM often in real-time on the comparison pages.
What if I can't find stock of DS26C32ATM?
You can fill out our help required form which you can use to request a quote for DS26C32ATM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.