Prices starting from US$0.56
Device Type | Differential Line Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS26C31T |
SVHC | No SVHC (27-Jun-2018) |
DS26C31TMX/NOPB, QuadTransmitter RS-422 | RS |
CMOS Quad TRI-STATE Differential Line Drivers | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Diff Line Driver, Rs422, Soic-16 | Newark Electronics |
DIFF LINE DRIVER, RS422, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a DS26C31TMX/NOPB?
Additional datasheets, footprints and schematics for DS26C31TMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS26C31TMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS26C31TMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS26C31TMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS26C31TMX/NOPB fall under?
The DS26C31TMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS26C31TMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS26C31TMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS26C31TMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS26C31TMX/NOPB have stock available?
Authorised distributors including RS, Texas Instruments, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DS26C31TMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS26C31TMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS26C31TMX/NOPB?
You can fill out our help required form which you can use to request a quote for DS26C31TMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.