Status: | Production |
---|---|
Series: | DS26518 |
RoHS: | Not Compliant |
IC Interface Type | - |
---|---|
Interface Applications | Short Haul Long Haul Trunks |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | CSBGA |
No. of Pins | 256Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
T1/E1/J1 TRANSCEIVER, 8-PORT, CSBGA-256 | element14 |
T1/E1/J1 Transceiver, 8-Port, Csbga-256 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS26518GN?
Additional datasheets, footprints and schematics for DS26518GN are listed on our Part Details page. You can also find images and similar parts to DS26518GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS26518GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS26518GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS26518GN fall under?
The DS26518GN is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to DS26518GN when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS26518GN you can contact the distributor directly for product support, shipping queries etc.
Is the DS26518GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS26518GN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS26518GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS26518GN often in real-time on the comparison pages.
What if I can't find stock of DS26518GN?
You can fill out our help required form which you can use to request a quote for DS26518GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.