Crosspoint Switch Type | Digital |
---|---|
Input / Output Configuration | CML LVPECL LVDS / LVDS |
Control Interface | SMBus |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | WQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.125-Gbps 4x4 LVDS crosspoint switch with TX pre-emphasis & RX equalization | Texas Instruments |
Digital Cross Point Switch, 4X4, Wqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS25CP104ATSQ/NOPB?
Additional datasheets, footprints and schematics for DS25CP104ATSQ/NOPB are listed on our Part Details page. You can also find images and similar parts to DS25CP104ATSQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS25CP104ATSQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS25CP104ATSQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS25CP104ATSQ/NOPB fall under?
The DS25CP104ATSQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DS25CP104ATSQ/NOPB when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS25CP104ATSQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS25CP104ATSQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS25CP104ATSQ/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS25CP104ATSQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS25CP104ATSQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS25CP104ATSQ/NOPB?
You can fill out our help required form which you can use to request a quote for DS25CP104ATSQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.