No distributors results available
View Full Pricing & Stock ComparisonIC Interface Type | - |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 25 |
Data Rate | 3.125Gbps |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 150mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | LVDS |
Where can I find additional details, specifications and documents for a DS25BR204TSQ?
Additional datasheets, footprints and schematics for DS25BR204TSQ are listed on our Part Details page. You can also find images and similar parts to DS25BR204TSQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS25BR204TSQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS25BR204TSQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS25BR204TSQ fall under?
The DS25BR204TSQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS25BR204TSQ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS25BR204TSQ you can contact the distributor directly for product support, shipping queries etc.
Is the DS25BR204TSQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS25BR204TSQ have stock available?
There is no stock from authorised distributors for DS25BR204TSQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS25BR204TSQ often in real-time on the comparison pages.
What if I can't find stock of DS25BR204TSQ?
You can fill out our help required form which you can use to request a quote for DS25BR204TSQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.