Status: | Active |
---|---|
Series: | DS2480B |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.32
|
5,816
in stock
|
Buy Now | |
element14
from US$4.61
|
5,816
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
2,496
in stock
|
Buy Now | |
Analog Devices
from US$4.53
|
1,761
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
336
in stock
|
Buy Now | |
Micros
from US$4.44
|
100
in stock
|
Buy Now |
Simplifies the Design of a Low-Cost, Universal RS-232 COM Port to 1-Wire® Interface True-Ground Interface to an RS-232 COM Port for Reading and Writing 1-Wire Devices Works with Bipolar as well as Unipolar Logic Signals Slew Rate Controlled 1-Wire Pulldown and Active Pullup to Accommodate Long Lines and Reduce Radiation Communicates at Data Rates of 9.6kbps (default), 19.2kbps, 57.6kbps, and 115.2kbps Self-Calibrating Time Base with ±5% Tolerance for Serial and 1-Wire Communication User-Selectable RXD/TXD Polarity Minimizes Component Count When Interfacing to 5V Based RS232 Systems or Directly to UARTs Smart Protocol Combines Data and Control Information Without Requiring Extra Pins Compatible with Optical, IR, and RF to RS232 Converters |
Interface to an RS-232 COM Port for Reading and Writing 1-Wire Devices |
Works with Bipolar as well as Unipolar Logic Signals |
Slew Rate Controlled 1-Wire Pulldown and Active Pullup to Accommodate Long Lines and Reduce Radiation |
Communicates at Data Rates of 9.6kbps (default), 19.2kbps, 57.6kbps, and 115.2kbps |
Self-Calibrating Time Base with ±5% Tolerance for Serial and 1-Wire Communication |
User-Selectable RXD/TXD Polarity Minimizes Component Count When Interfacing to 5V Based RS232 Systems or Directly to UARTs |
Smart Protocol Combines Data and Control Information Without Requiring Extra Pins |
Compatible with Optical, IR, and RF to RS232 Converters |
Single Product Supports Various iButton® or 1-Wire Device Types for Easy System Integration Supports Reading and Writing at Standard and Overdrive Speeds Provides Strong Pullup to 5V for Temperature and EEPROM 1-Wire Devices Programs 1-Wire EPROM Devices with External 12V Power Supply Programmable 1-WireTiming and Driver Characteristics Accommodate a Wide Range of Slave Device Configurations at Standard Speed Operates Over 4.5V to 5.5V from -40°C to +85°C |
Supports Reading and Writing at Standard and Overdrive Speeds |
Provides Strong Pullup to 5V for Temperature and EEPROM 1-Wire Devices |
Programs 1-Wire EPROM Devices with External 12V Power Supply |
Programmable 1-WireTiming and Driver Characteristics Accommodate a Wide Range of Slave Device Configurations at Standard Speed |
Operates Over 4.5V to 5.5V from -40°C to +85°C |
Functions | 1-Wire Bridge |
---|---|
VSUPPLY (V) | 4.5 to 5.5 |
Package/Pins | SOIC (N)/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver |
---|---|
IC Interface Type | Serial |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LINE DRIVER, 1TX, 15V/US, 5.5V, NSOIC-8 | element14 |
Serial to 1-Wire Line Driver | Analog Devices |
Line Driver, 1Tx, 15V/Us, 5.5V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS2480B+T&R ?
Additional datasheets, footprints and schematics for DS2480B+T&R are listed on our Part Details page. You can also find images and similar parts to DS2480B+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2480B+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2480B+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2480B+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS2480B+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2480B+T&R have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Analog Devices and Newark Electronics have stock available or on a lead time for DS2480B+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2480B+T&R often in real-time on the comparison pages.
What if I can't find stock of DS2480B+T&R ?
You can fill out our help required form which you can use to request a quote for DS2480B+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.