Status: | Active |
---|---|
Series: | DS2460 |
RoHS: | Unknown |
Dedicated Hardware-Accelerated SHA Engine for Generating SHA-1 MACs |
112 Bytes User EEPROM for Storing End Equipment Property Data |
I²C Host Interface, Supports 100kHz and 400kHz Communication Speeds |
Three Address Inputs for I²C Address Assignment |
Single-Byte to 8-Byte EEPROM Write Sequences |
64-Bit Unique Registration Number |
EEPROM Endurance: 200k Cycles per 8-Byte Block at 25°C |
10ms max EEPROM Write Cycle |
Wide Operating Range: 2.7V to 5.5V, -40°C to +85°C |
±4kV IEC 1000-4-2 ESD Protection Level on All Pins |
8-Pin SO (150 mils) Package |
Memory Type | EEPROM |
---|---|
Memory Size | 112 Bytes |
Bus Type | 2-WireI2C |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | SHA-1 Coprocessor with EEPROM |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SHA-1 Coprocessor with EEPROM | Analog Devices |
Coprocessor with EEPROM 8-Pin SOIC N T/R | Avnet Asia |
SHA-1 COPROCESSOR WITH EEPROM, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a DS2460S+T&R ?
Additional datasheets, footprints and schematics for DS2460S+T&R are listed on our Part Details page. You can also find images and similar parts to DS2460S+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2460S+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2460S+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2460S+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS2460S+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2460S+T&R have stock available?
Authorised distributors including Analog Devices, Avnet Asia and Farnell have stock available or on a lead time for DS2460S+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2460S+T&R often in real-time on the comparison pages.
What if I can't find stock of DS2460S+T&R ?
You can fill out our help required form which you can use to request a quote for DS2460S+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.