Status: | Active |
---|---|
Series: | DS2431-A1 |
RoHS: | Unknown |
1024 Bits of EEPROM Memory Partitioned Into Four Pages of 256 Bits |
Individual Memory Pages Can Be Permanently Write Protected or Put in EPROM-Emulation Mode ("Write to 0") |
Switchpoint Hysteresis and Filtering to Optimize Performance in the Presence of Noise |
IEC 1000-4-2 Level 4 ESD Protection (+8kV Contact, +15kV Air, Typ) |
Reads and Writes Over a 4.5V to 5.25V Voltage Range from -40°C to +125°C |
Communicates to Host with a Single Digital Signal at 15.4kbps Using 1-Wire Protocol |
Meets AEC-Q100 Grade 1 Qualification Requirements |
Also Available as Standard Version for Industrial Temperature Range (DS2431) |
Memory Type | EEPROM |
---|---|
Memory Size | 1K x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | TSOC/6 |
BudgetaryPrice (See Notes) | 1.91 |
Status: | Unknown |
---|---|
Series: | 1Kbit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 4 x 256bit |
Clock Frequency | - |
Memory Case Style | TSOC |
No. of Pins | 6Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1Kbit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q100 |
IC Interface Type | Serial 1-Wire |
1024-Bit, 1-Wire EEPROM for Au | Analog Devices |
Eeprom, Serial, Aec-Q100, 1Kbit, Tsoc-6 | Newark Electronics |
EEPROM, SERIAL, 1KBIT, TSOC-6 | element14 |
Where can I find additional details, specifications and documents for a DS2431P-A1+ ?
Additional datasheets, footprints and schematics for DS2431P-A1+ are listed on our Part Details page. You can also find images and similar parts to DS2431P-A1+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2431P-A1+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2431P-A1+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2431P-A1+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2431P-A1+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2431P-A1+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for DS2431P-A1+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2431P-A1+ often in real-time on the comparison pages.
What if I can't find stock of DS2431P-A1+ ?
You can fill out our help required form which you can use to request a quote for DS2431P-A1+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.