Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code Plus 48-Bit Serial Number Plus 8-Bit CRC Tester); Guaranteed No Two Parts Alike |
Standby Current <1µA |
Built-In Multidrop Controller Enables Multiple DS2411s to Reside on a Common 1-Wire Network |
Multidrop Compatible with Other 1-Wire Products |
8-Bit Family Code Identifies Device as DS2411 to the 1-Wire Master |
Low-Cost TSOC, SOT23-3, and Flip-Chip Surface-Mount Packages |
Directly Connects to a Single-Port Pin of a Microprocessor and Communicates at up to 15.4kbps |
Overdrive Mode Boosts Communication Speed to 125kbps |
DS2411 Operating Range: 1.5V to 5.25V (VCC) |
DS2411A Operating Range: 3V to 5.25V (noVCC), from -40°C to +85°C |
End Equipment | Medical Consumable IDPCB ID and AuthenticationPeripheral ID and Control |
---|---|
Memory Type | ROM |
Memory Size | 64bit x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 1.5 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | SOT23/3TSOC/6 |
BudgetaryPrice (See Notes) | 0.71 |
IC Function | Silicon Serial Number |
---|---|
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.25V |
IC Package Type | TSOC |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SILICON SERIAL NUMBER, TSOC-6 | element14 |
Silicon Serial Number, 5.25V, Tsoc-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS2411P+ ?
Additional datasheets, footprints and schematics for DS2411P+ are listed on our Part Details page. You can also find images and similar parts to DS2411P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2411P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2411P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2411P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2411P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2411P+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS2411P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2411P+ often in real-time on the comparison pages.
What if I can't find stock of DS2411P+ ?
You can fill out our help required form which you can use to request a quote for DS2411P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.