Status: | Active |
---|---|
Series: | DS2408 |
RoHS: | Unknown |
Control Eight Independent I/O Port Pins from a Single Micro Port Pin Eight Channels of Programmable I/O with Open-Drain Outputs On-Resistance of PIO Pulldown Transistor 100Ω (max); Off-Resistance 10MΩ (typ) Individual Activity Latches Capture Asynchronous State Changes at PIO Inputs for Interrogation by the Bus Master Data-Strobe Output to Synchronize PIO Logic States to External Read/Write Circuitry |
Eight Channels of Programmable I/O with Open-Drain Outputs |
On-Resistance of PIO Pulldown Transistor 100Ω (max); Off-Resistance 10MΩ (typ) |
Individual Activity Latches Capture Asynchronous State Changes at PIO Inputs for Interrogation by the Bus Master |
Data-Strobe Output to Synchronize PIO Logic States to External Read/Write Circuitry |
Minimalist 1-Wire Interface Lowers Cost and Interface Complexity Built-in Multidrop Controller Ensures Compatibility with Other 1-Wire® Net Products Supports 1-Wire Conditional Search Command with Response Controlled by Programmable PIO Conditions Unique Factory-Lasered 64-Bit Registration Number Ensures Error-Free Device Selection and Absolute Part Identity Communicates to Host with a Single Digital Signal at 15.3kbps or 100kbps |
Built-in Multidrop Controller Ensures Compatibility with Other 1-Wire® Net Products |
Supports 1-Wire Conditional Search Command with Response Controlled by Programmable PIO Conditions |
Unique Factory-Lasered 64-Bit Registration Number Ensures Error-Free Device Selection and Absolute Part Identity |
Communicates to Host with a Single Digital Signal at 15.3kbps or 100kbps |
Wide Voltage and Temperature Operating Ranges Enables Robust System Performance 2.8V to 5.25V -40°C to +85°C Industrial Temperature Range |
2.8V to 5.25V |
-40°C to +85°C Industrial Temperature Range |
End Equipment | Peripheral ID and Control |
---|---|
Memory Type | ROM |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.8 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 3.69 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Addressable Switch |
---|---|
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.25V |
IC Package Type | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1-Wire 8-Channel Addressable S | Analog Devices |
Addressable Switch, Nsoic-16 | Newark Electronics |
ADDRESSABLE SWITCH, NSOIC-16 | element14 |
8-Channel Programmable I/O | Micros |
Where can I find additional details, specifications and documents for a DS2408S+ ?
Additional datasheets, footprints and schematics for DS2408S+ are listed on our Part Details page. You can also find images and similar parts to DS2408S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2408S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2408S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2408S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2408S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2408S+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for DS2408S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2408S+ often in real-time on the comparison pages.
What if I can't find stock of DS2408S+ ?
You can fill out our help required form which you can use to request a quote for DS2408S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.