Status: | Production |
---|---|
Series: | DS21348 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | Short Haul Long Haul Trunks |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | TQFP |
No. of Pins | 44Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
3.3V E1/T1/J1 Line Interface | Analog Devices |
LINE INTERFACE, 3.3V E1/T1/J1, SMD | Farnell |
E1/T1/J1 Line Interface, 1Ch, Tqfp-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS21348T+?
Additional datasheets, footprints and schematics for DS21348T+ are listed on our Part Details page. You can also find images and similar parts to DS21348T+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS21348T+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS21348T+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS21348T+ fall under?
The DS21348T+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to DS21348T+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS21348T+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS21348T+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS21348T+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS21348T+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS21348T+ often in real-time on the comparison pages.
What if I can't find stock of DS21348T+?
You can fill out our help required form which you can use to request a quote for DS21348T+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.