Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | - |
DC Collector Current | 500mA |
DC Current Gain hFE | - |
Transistor Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2003 |
Current Ic Continuous a Max | 500mA |
IC Generic Number | 2003 |
Input Type | CMOS 5V TTL |
Module Configuration | Seven |
No. of Channels | 7Channels |
No. of Transistors | 7 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 500mA |
Output Voltage Max | 50V |
Supply Voltage Max | 30V |
Supply Voltage Min | -0.3V |
Transistor Type | Power Darlington |
Where can I find additional details, specifications and documents for a DS2003CM?
Additional datasheets, footprints and schematics for DS2003CM are listed on our Part Details page. You can also find images and similar parts to DS2003CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2003CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2003CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS2003CM fall under?
The DS2003CM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DS2003CM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2003CM you can contact the distributor directly for product support, shipping queries etc.
Is the DS2003CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2003CM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS2003CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2003CM often in real-time on the comparison pages.
What if I can't find stock of DS2003CM?
You can fill out our help required form which you can use to request a quote for DS2003CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.