Status: | Active |
---|---|
Series: | DS1972 |
RoHS: | Unknown |
1024 Bits of EEPROM Memory Partitioned into Four Pages of 256 Bits |
Individual Memory Pages can be Permanently Write Protected or Put in EPROM-Emulation Mode ("Write to 0") |
Switchpoint Hysteresis and Filtering to Optimize Performance in the Presence of Noise |
IEC 1000-4-2 Level 4 ESD Protection (±8kV Contact, ±15kV Air, typical) |
Reads and Writes Over a Wide Voltage Range of 2.8V to 5.25V from -40°C to +85°C |
Communicates to Host with a Single Digital Signal at 15.4kbps or 125kbps Using 1-Wire Protocol |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | EEPROM |
Memory Size | 1K bits |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 3.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1Kbit |
---|---|
Memory Type | EEPROM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1024-Bit EEPROM iButton | Analog Devices |
IBUTTON, 1KBIT, EEPROM, CAN | element14 |
Ibutton, 1Kbit, Eeprom, Can | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1972-F5+ ?
Additional datasheets, footprints and schematics for DS1972-F5+ are listed on our Part Details page. You can also find images and similar parts to DS1972-F5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1972-F5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1972-F5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1972-F5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1972-F5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1972-F5+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1972-F5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1972-F5+ often in real-time on the comparison pages.
What if I can't find stock of DS1972-F5+ ?
You can fill out our help required form which you can use to request a quote for DS1972-F5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.