Status: | Active |
---|---|
Series: | DS1963S |
RoHS: | Unknown |
4096 bits of read/write nonvolatile (NV) memory organized as 16 pages of 256 bits each |
Eight memory pages with individual 64-bit secrets and 32-bit read-only nonrolling-over page write-cycle counters |
Secrets are write-only and have their own individual write-cycle counters |
On-chip 512-bit SHA-1 (FIPS 180-1, ISO/IEC 10118-3) engine to compute a 160-bit Message Authentication Codes (MAC) and generate page secrets |
Device can operate as a roaming iButton device or as coprocessor for a host computer |
256-bit scratchpad ensures integrity of data transfer |
On-chip 16-bit CRC generator for safeguarding data transfers |
Overdrive mode boosts communication speed to 125kbps |
Operating temperature range from -40°C to +85°C |
Over 10 years of data retention |
Unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC tester) assures absolute traceability because no two parts are alike |
Multidrop controller for MicroLAN |
Digital identification and information by momentary contact |
Chip-based data carrier compactly stores information |
Data can be accessed while affixed to object |
Economically communicates to host with a single digital signal at 15.4kbps |
Standard 16mm diameter and 1-Wire protocol ensure compatibility with iButton family of devices |
Technology | iButton |
---|---|
End Equipment | Electronic Access ControleCash |
Memory Type | NV SRAM |
Memory Size | 4K bits |
Security Features | SHA-1Secure CoprocessorWrite Cycle CountersWrite-Only Secrets |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 7.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4Kbit |
---|---|
Memory Type | SRAM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
SHA iButton | Analog Devices |
IBUTTON, 4KBIT, NV SRAM, CAN | Farnell |
Ibutton, 4Kbit, Nv Sram, Can | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1963S-F5+ ?
Additional datasheets, footprints and schematics for DS1963S-F5+ are listed on our Part Details page. You can also find images and similar parts to DS1963S-F5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1963S-F5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1963S-F5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1963S-F5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1963S-F5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1963S-F5+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1963S-F5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1963S-F5+ often in real-time on the comparison pages.
What if I can't find stock of DS1963S-F5+ ?
You can fill out our help required form which you can use to request a quote for DS1963S-F5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.