Provides High-Quality Temperature Exposure Assessment of an End Product Temperature Measurement Accuracy of ±0.5°C with Storage for Up to 125,440 Timestamped Values Flexibility to Monitor and Data-Log Long Duration Exposures with Short-Duration Time Intervals Unique Factory-Lasered 64-Bit Serial Number Ensures Absolute Traceability Because No Two Parts Are Alike |
Temperature Measurement Accuracy of ±0.5°C with Storage for Up to 125,440 Timestamped Values |
Flexibility to Monitor and Data-Log Long Duration Exposures with Short-Duration Time Intervals |
Unique Factory-Lasered 64-Bit Serial Number Ensures Absolute Traceability Because No Two Parts Are Alike |
Highly Configurable Options for Data Logging and Security Programmable Sample Rates from 5min to 273hrs Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point Two-Level Password Protection of All Memory and Configuration Registers Measure and Report Internal Battery Level and Output-Logged Data if a Battery is Depleted |
Programmable Sample Rates from 5min to 273hrs |
Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point |
Two-Level Password Protection of All Memory and Configuration Registers |
Measure and Report Internal Battery Level and Output-Logged Data if a Battery is Depleted |
Physically Robust, Operationally Efficient Durable Stainless-Steel Enclosure Withstands Harsh Environments and Conditions Communicates to a Host System with the Single-Contact 1-Wire Interface -40°C to +85°C Operating Temperature Range |
Durable Stainless-Steel Enclosure Withstands Harsh Environments and Conditions |
Communicates to a Host System with the Single-Contact 1-Wire Interface |
-40°C to +85°C Operating Temperature Range |
Interface | 1-Wire |
---|---|
Technology | iButton |
End Equipment | Industrial MonitoringProcess MonitoringShipment Logistics |
Usage | Multi Use |
Memory Type | Flash |
Memory Size | 512 Bytes |
Data Logger Type | Temperature |
Temp. Readings | 125440 |
Oper. Temp. (°C) | -40 to +85 |
Memory Size | 4Kbit |
---|---|
Memory Type | Flash |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
iButton Case Style | Can |
Ibutton, Temp Logger, 512Byte, F5 Can | Newark Electronics |
IBUTTON, TEMP LOGGER, 512BYTE, F5 CAN | element14 |
Where can I find additional details, specifications and documents for a DS1925L-F5# ?
Additional datasheets, footprints and schematics for DS1925L-F5# are listed on our Part Details page. You can also find images and similar parts to DS1925L-F5# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1925L-F5# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1925L-F5# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1925L-F5# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1925L-F5# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1925L-F5# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1925L-F5# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1925L-F5# often in real-time on the comparison pages.
What if I can't find stock of DS1925L-F5# ?
You can fill out our help required form which you can use to request a quote for DS1925L-F5# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.