Status: | Active |
---|---|
Series: | DS1904 |
RoHS: | Unknown |
Prices starting from US$6.08
Real-Time Clock/calendar in binary format |
Uses the same binary time/date representation as the DS1994 but with 1 second resolution |
Clock accuracy is better than ±2 minutes per month at 25°C |
Operating temperature range from -40°C to +85°C |
Over 10 years of operation |
Unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC tester) assures absolute traceability because no two parts are alike |
Multidrop controller for MicroLAN |
Digital identification and information by momentary contact |
Chip-based data carrier compactly stores in-formation |
Data can be accessed while affixed to object |
Economically communicates to host with a single digital signal at 16.3kbps |
Standard 16mm diameter and 1-Wire protocol ensure compatibility with iButton Device family |
Button shape is self-aligning with cup-shaped probes |
Durable stainless steel case engraved with registration number withstands harsh environments |
Easily affixed with self-stick adhesive backing, latched by its flange, or locked with a ring pressed onto its rim |
Presence detector acknowledges when reader first applies voltage |
Meets UL 913, 5th Ed., Rev. 1997-02-24; Intrinsically Safe Apparatus, Approved under Entity Concept for use in Class I, Division 1, Group A, B, C, and D Locations |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | ROM Only |
Memory Size | 64 bits |
Unique Ware | No |
Real Time Clock | Yes |
BudgetaryPrice (See Notes) | 6.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Binary |
---|---|
Clock Format | Binary |
Clock IC Type | RTC |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 6V |
Clock IC Case Style | - |
No. of Pins | 2Pins |
IC Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Rtc Ibutton, F5 Micro Can | Newark Electronics |
RTC IBUTTON, F5 MICRO CAN | Farnell |
Maxim Real Time Clock Module, YY-MM-DD, Parallel, SMD | Distrelec |
RTC iButton | Analog Devices |
RTC iButton 2-Pin F5 MicroCan Bag | Avnet Asia |
Where can I find additional details, specifications and documents for a DS1904L-F5# ?
Additional datasheets, footprints and schematics for DS1904L-F5# are listed on our Part Details page. You can also find images and similar parts to DS1904L-F5# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1904L-F5# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1904L-F5# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1904L-F5# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1904L-F5# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1904L-F5# have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Distrelec and Analog Devices have stock available or on a lead time for DS1904L-F5# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1904L-F5# often in real-time on the comparison pages.
What if I can't find stock of DS1904L-F5# ?
You can fill out our help required form which you can use to request a quote for DS1904L-F5# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.