Status: | Active |
---|---|
Series: | DS18S20-PAR |
RoHS: | Unknown |
Unique 1-Wire Interface Requires Only One Port Pin for Communication |
Derives Power from Data Line ("Parasite Power")Does Not Need a Local Power Supply |
Multi-Drop Capability Simplifies Distributed Temperature Sensing Applications |
Requires no External Components |
±0.5°C Accuracy from -10°C to +85°C |
Measures Temperatures from -55°C to +100°C (-67°F to +212°F) |
9-Bit Thermometer Resolution |
Converts Temperature in 750ms (max.) |
User-Definable Non-Volatile Temperature Alarm Settings |
Alarm Search Command Identifies and Addresses Devices Whose Temperature is Outside of Programmed Limits (Temperature Alarm Condition) |
Software compatible with the DS1822-PAR |
Ideal for Use in Remote Sensing Applications (e.g., Temperature Probes) That do not Have a Local Power Source |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9 |
Oper. Temp. (°C) | -55 to +100 |
Package/Pins | TO92/3 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 100°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Thermometer, Digital, -55 To 125Deg C | Newark Electronics |
THERMOMETER, DIGITAL, -55 TO 125DEG C | element14 |
1-Wire Parasite-Power Digital | Analog Devices |
Where can I find additional details, specifications and documents for a DS18S20+PAR ?
Additional datasheets, footprints and schematics for DS18S20+PAR are listed on our Part Details page. You can also find images and similar parts to DS18S20+PAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS18S20+PAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS18S20+PAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS18S20+PAR you can contact the distributor directly for product support, shipping queries etc.
Is the DS18S20+PAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS18S20+PAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS18S20+PAR .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS18S20+PAR often in real-time on the comparison pages.
What if I can't find stock of DS18S20+PAR ?
You can fill out our help required form which you can use to request a quote for DS18S20+PAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.