Status: | Active |
---|---|
Series: | DS1842 |
RoHS: | Unknown |
76V Maximum Boost Voltage |
Switch FET |
Current Monitor with a Wide 1μA to 2mA Range, Fast 50ns Time Constant, and 10:1 and 5:1 Ratio |
2mA Current Clamp with External Shutdown |
Multiple External Filtering Options |
3mm x 3mm, 14-Pin TDFN Package with Exposed Pad |
Photo Diode Appl. | APD |
---|---|
IDIODE (min) | 10µA |
IDIODE (max) | 4mA |
VBIAS (V) (max) | 76 |
Package/Pins | TDFN/14 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 1.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | APD Bias Supply |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | TDFN |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
76V, APD, Bias Output Stage wi | Analog Devices |
Apd W/ Current Monitoring, Tdfn-14 | Newark Electronics |
APD W/ CURRENT MONITORING, TDFN-14 | element14 |
Where can I find additional details, specifications and documents for a DS1842N+T&R ?
Additional datasheets, footprints and schematics for DS1842N+T&R are listed on our Part Details page. You can also find images and similar parts to DS1842N+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1842N+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1842N+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1842N+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1842N+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1842N+T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1842N+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1842N+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1842N+T&R ?
You can fill out our help required form which you can use to request a quote for DS1842N+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.