Status: | Active |
---|---|
Series: | DS1834, DS1834A, DS1834D |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
775
in stock
|
Buy Now | |
Analog Devices
from US$1.73
|
5,354
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
643
in stock
|
Buy Now | |
element14
from US$1.65
|
219
in stock
|
Buy Now | |
Farnell
from US$1.60
|
219
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
218
in stock
|
Buy Now | |
CoreStaff
from US$1.05
|
33
in stock
|
Buy Now |
Monitors both 3.3V and 5V power supplies |
3.3V and 5V power-on and power transient resets |
Provides pushbutton switch for manual reset control |
Active low push-pull outputs (DS1834) |
Active low open-drain outputs (DS1834A) |
Active high push-pull outputs (DS1834D) |
Draws internal power from the higher of the two sources |
Uses precision temperature-compensated voltage reference and sensor |
Maintains active high reset for 350ms after power return |
Internal 5kΩ pull-up resistor |
Operating ranges: 5V with 5% or 10% tolerance 3.3V with 10% or 20% tolerance -40°C to +85°C |
5V with 5% or 10% tolerance |
3.3V with 10% or 20% tolerance |
-40°C to +85°C |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
Interface | Factory Fixed |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 50 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.25V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 350ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Base Number | 1834 |
Logic Function Number | 1834 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 10mA |
Supply Current | 50µA |
Supply Voltage Range | 1.2V to 5.5V |
Dual EconoReset with Pushbutto | Analog Devices |
Dual EconoReset Pushbutton | RS |
IC, MICRO MONITOR, 1834, SOIC8 | element14 |
Ic, Micro Monitor, 1834, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1834AS+ ?
Additional datasheets, footprints and schematics for DS1834AS+ are listed on our Part Details page. You can also find images and similar parts to DS1834AS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1834AS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1834AS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1834AS+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1834AS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1834AS+ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for DS1834AS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1834AS+ often in real-time on the comparison pages.
What if I can't find stock of DS1834AS+ ?
You can fill out our help required form which you can use to request a quote for DS1834AS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.