Status: | Active |
---|---|
Series: | DS1830, DS1830A |
RoHS: | Unknown |
5V (DS1830) or 3.3V (DS1830A) power-on reset |
Excellent for systems that need power-on resets in a consistent sequence |
Asserts resets during power transients |
Pushbutton reset input for system override |
Selectable reset timing |
Reduces need for discrete components |
Precision temperature-compensated voltage reference |
8-pin DIP, 8-pin SO, or space saving 8-pin µSOP |
Operating Temperature of -40°C to +85°C |
# Input Channels | 2 |
---|---|
Interface | Factory FixedR/C Adjustable |
Option | Sequence |
VIN (V) (max) | <6 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.06V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 75ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Reset Sequence Pushbutton | Analog Devices |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1830AS+ ?
Additional datasheets, footprints and schematics for DS1830AS+ are listed on our Part Details page. You can also find images and similar parts to DS1830AS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1830AS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1830AS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1830AS+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1830AS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1830AS+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1830AS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1830AS+ often in real-time on the comparison pages.
What if I can't find stock of DS1830AS+ ?
You can fill out our help required form which you can use to request a quote for DS1830AS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.