DS1818-10+ by Analog Devices

3.3V EconoReset with Pushbutton


The DS1813 (5V) and DS1818 (3.3V) EconoResets are simple three-pin voltage monitors and power-on resets that hold reset for 150ms for stabilization after power returns to tolerance. The voltage monitor uses precision temperature reference and comparator circuits that detect out-of-tolerance conditions and generate an active low reset. The DS1818 has an open-drain output with an internal 5.5kΩ pull-up resistor for use in a wired-AND circuit. The DS1818 also monitors a pushbutton on the reset output, generating a reset when the pushbutton is released. EconoResets replace discrete components and save space, particularly in the new SOT-23 package. They can benefit any system that requires reliable processor operation, especially consumer products like printers, HVAC, energy management, cellular telephones, PDAs, and set-top boxes.

Where to Buy

Prices starting from US$3.13

Distributor Stock
Logo for Farnell
Farnell
from US$3.13
1,042
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.10
1,042
in stock
Buy Now
Logo for element14
element14
from US$3.56
1,042
in stock
Buy Now

Features

Improves Reliability of Processor Operation Temperature-Compensated Voltage Monitor for Precise, Automated Power-Fail Detection Automatically Restarts a Microprocessor After Power Failure Maintains Reset for 150ms After VCC Returns to Tolerance for Processor Stabilization Monitors Pushbutton for External Override Active-Low Reset Output
Temperature-Compensated Voltage Monitor for Precise, Automated Power-Fail Detection
Automatically Restarts a Microprocessor After Power Failure
Maintains Reset for 150ms After VCC Returns to Tolerance for Processor Stabilization
Monitors Pushbutton for External Override
Active-Low Reset Output
Efficient Open-Drain Output with Internal 5.5kΩ Pullup Resistor Saves Power and Space 35µA (max) Quiescent Current
35µA (max) Quiescent Current
Allows for Easy Design with No Complicated Settings Fixed 3.3V Reset Threshold 5%, 10%, and 20% Tolerance Versions Available
Fixed 3.3V Reset Threshold
5%, 10%, and 20% Tolerance Versions Available
Operates in Most Commercial and Industrial Environments -40°C to +85°C Operating Temperature Range
-40°C to +85°C Operating Temperature Range
MXD1818 Offers Improved Performance over the DS1818

Specifications

Reset Thresh. (V) 2.5 to 3.3
Reset Thresh. Accur. (%) (@ +25°C) 2.5
Reset Out Active LowOpen Drain
tRESET (min) 85ms to 300ms
Watchdog Feature No Watchdog
Supervisor Features Manual Reset
ICC (µA) (max) 35
Package/Pins SOT23/3TO92/3
BudgetaryPrice (See Notes) 1.42


DS1818-10+ Power Management ICs - PMIC by Analog Devices

MPU SUPERVISOR 5.5V TO-92-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Threshold Voltage 2.88V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1V
Supply Voltage Max 5.5V
Reset Type Active-Low Open-Drain
Digital IC Case TO-92
No. of Pins 3Pins
Delay Time 150ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Mpu Supervisor, Econoreset, 85Deg C | Newark Electronics
MPU SUPERVISOR, ECONORESET, 85DEG C | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1818-10+ ?

Additional datasheets, footprints and schematics for DS1818-10+ are listed on our Part Details page. You can also find images and similar parts to DS1818-10+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1818-10+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1818-10+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1818-10+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS1818-10+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS1818-10+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1818-10+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1818-10+ often in real-time on the comparison pages.

What if I can't find stock of DS1818-10+ ?

You can fill out our help required form which you can use to request a quote for DS1818-10+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay