Threshold Voltage | 4.37V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 150ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 1810 |
IC Generic Number | 1810 |
Logic Function Number | 1810 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 10mA |
Supply Current | 30µA |
Supply Voltage Range | 1.2V to 5.5V |
MICRO MONITOR, SMD, 1810, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a DS1810R-10+?
Additional datasheets, footprints and schematics for DS1810R-10+ are listed on our Part Details page. You can also find images and similar parts to DS1810R-10+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1810R-10+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1810R-10+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1810R-10+ fall under?
The DS1810R-10+ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to DS1810R-10+ when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1810R-10+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1810R-10+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1810R-10+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1810R-10+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1810R-10+ often in real-time on the comparison pages.
What if I can't find stock of DS1810R-10+?
You can fill out our help required form which you can use to request a quote for DS1810R-10+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.