Status: | Unknown |
---|---|
Series: | Dual 32-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 45kohm |
---|---|
No. of Pots | Dual |
Control Interface | Serial |
Track Taper | Logarithmic |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 13.2V |
Potentiometer IC Case Style | NSOIC |
No. of Pins | 16Pins |
No. of Steps | 32 |
Temperature Coefficient | 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 32-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL POT, 45K, DUAL, NSOIC-16 | element14 |
Digital Pot, 45K, Dual, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1808Z-050+?
Additional datasheets, footprints and schematics for DS1808Z-050+ are listed on our Part Details page. You can also find images and similar parts to DS1808Z-050+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1808Z-050+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1808Z-050+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1808Z-050+ fall under?
The DS1808Z-050+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to DS1808Z-050+ when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1808Z-050+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1808Z-050+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1808Z-050+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS1808Z-050+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1808Z-050+ often in real-time on the comparison pages.
What if I can't find stock of DS1808Z-050+?
You can fill out our help required form which you can use to request a quote for DS1808Z-050+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.