Status: | Active |
---|---|
Series: | DS1803 |
RoHS: | Unknown |
3V or 5V Operation |
Ultra-Low Power Consumption |
Two Digitally Controlled, 256- Potentiometers |
14-Pin TSSOP (173 mil) and 16- mil) Packaging Available for Surface- Applications |
Addressable Using 3 Address |
2-Wire Serial Interface |
Operating Temperature Range: Industrial: -40°C to +85°C |
Industrial: -40°C to +85°C |
Standard Resistance Values:\x02 DS1803-010 10kΩ DS1803-050 50kΩ DS1803-100 100kΩ |
DS1803-010 10kΩ |
DS1803-050 50kΩ |
DS1803-100 100kΩ |
Steps | 256 |
---|---|
# Potentiometers | 2 |
Control Interface | 2-Wire Addressable |
Taper | Linear |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 1050100 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 750 |
Wiper Resistance (Ω) (typ) | 400 |
ICC @5V (µA) (max) | 40 |
Package/Pins | PDIP/16SOIC (N)/16TSSOP/14 |
BudgetaryPrice (See Notes) | 3.84 |
Status: | Unknown |
---|---|
Series: | Dual 256-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 50kohm |
---|---|
No. of Pots | Dual |
Control Interface | Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | DIP |
No. of Pins | 16Pins |
No. of Steps | 256 |
Temperature Coefficient | 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 256-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Pot, 50K, Dual, Dip-16 | Newark Electronics |
DIGITAL POT, 50K, DUAL, DIP-16 | element14 |
IC, DIGITAL POT DUAL 50K, 18030, 5V | Farnell |
Where can I find additional details, specifications and documents for a DS18030-050+ ?
Additional datasheets, footprints and schematics for DS18030-050+ are listed on our Part Details page. You can also find images and similar parts to DS18030-050+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS18030-050+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS18030-050+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS18030-050+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS18030-050+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS18030-050+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS18030-050+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS18030-050+ often in real-time on the comparison pages.
What if I can't find stock of DS18030-050+ ?
You can fill out our help required form which you can use to request a quote for DS18030-050+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.