Status: | Active |
---|---|
Series: | DS17885 |
RoHS: | Unknown |
Incorporates Industry-Standard DS12887 PC Clock Plus Enhanced Functions |
RTC Counts Seconds, Minutes, Hours, Day, Date, Month, and Year with Leap Year Compensation Through 2099 |
Optional +3.0V or +5.0V Operation |
SMI Recovery Stack |
64-Bit Silicon Serial Number |
Power-Control Circuitry Supports System Power-On from Date/Time Alarm or Key Closure |
Crystal Select Bit Allows Operation with 6pF or 12.5pF Crystal |
12-Hour or 24-Hour Clock with AM and PM in 12-Hour Mode |
114 Bytes of General-Purpose, Battery-Backed NV SRAM |
Extended Battery-Backed NV SRAM 2048 Bytes (DS17285/DS17287) 4096 Bytes (DS17485/DS17487) 8192 Bytes (DS17885/DS17887) |
2048 Bytes (DS17285/DS17287) |
4096 Bytes (DS17485/DS17487) |
8192 Bytes (DS17885/DS17887) |
RAM Clear Function |
Interrupt Output with Six Independently Maskable Interrupt Flags |
Time-of-Day Alarm Once per Second to Once per Day |
End of Clock Update Cycle Flag |
Programmable Square-Wave Output |
Automatic Power-Fail Detect and Switch Circuitry |
Available in PDIP, SO, or TSOP Package (DS17285, DS17485, DS17885) |
Optional Encapsulated DIP (EDIP) Package with Integrated Crystal and Battery (DS17287, DS17487, DS17887) |
Optional Industrial Temperature Range Available |
Interface | Multiplexed |
---|---|
VSUPPLY (V) | 35 |
Date/ Time Format (hh = sec/100) | YYYY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 500 |
CL (pF) | 6 |
Memory Type | NV SRAM |
Memory Size (Bytes) | 8K |
Time of Day Alarms | 1 |
Package/Pins | SOIC (W)/24 |
BudgetaryPrice (See Notes) | 12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.7V |
Clock IC Case Style | WSOIC |
No. of Pins | 24Pins |
IC Interface Type | Multiplexed |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3V/5V Real-Time Clocks | Analog Devices |
RTC W/ NV SRAM, 8KB, WSOIC-24 | Farnell |
Rtc W/ Nv Sram, 8Kb, Wsoic-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS17885SN-3+ ?
Additional datasheets, footprints and schematics for DS17885SN-3+ are listed on our Part Details page. You can also find images and similar parts to DS17885SN-3+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS17885SN-3+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS17885SN-3+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS17885SN-3+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS17885SN-3+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS17885SN-3+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS17885SN-3+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS17885SN-3+ often in real-time on the comparison pages.
What if I can't find stock of DS17885SN-3+ ?
You can fill out our help required form which you can use to request a quote for DS17885SN-3+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.