Status: | Active |
---|---|
Series: | DS1780 |
RoHS: | Unknown |
Prices starting from US$3.01
±2°C accuracy (from -25°C to +100°C) 9-bit digital thermometer |
Six 8-bit ADC channels for monitoring PC power supplies |
Two tachometer inputs |
8-bit DAC for fan speed control |
Maskable system interrupt for all measured parameters (temperature, voltage, fan speed, intrusion detect) |
Limit settings are user-programmable |
Data is transferred over 2-wire/SMBus interface |
Two address inputs allow up to four DS1780 to operate on a single bus |
2.8V to 5.75V operating range |
24-pin 173mil TSSOP package (DS1780E) |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Functions | Fan MonitorVoltage Monitor |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 9 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSSOP/24 |
BudgetaryPrice (See Notes) | 2.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 6Monitors |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.75V |
Reset Type | Active-Low |
Digital IC Case | TSSOP |
No. of Pins | 24Pins |
Delay Time | 45ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CPU Peripheral Monitor | Analog Devices |
Mpu Supervisor, Hex, 5.75V, Tssop-24 | Newark Electronics |
MPU SUPERVISOR, HEX, 5.75V, TSSOP-24 | element14 |
CPU PERIPHERAL MONITOR TSSOP24 | RS |
Temp Sensor Digital Serial (2-Wire) 24-Pin TSSOP Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a DS1780E+ ?
Additional datasheets, footprints and schematics for DS1780E+ are listed on our Part Details page. You can also find images and similar parts to DS1780E+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1780E+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1780E+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1780E+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1780E+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1780E+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DS1780E+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1780E+ often in real-time on the comparison pages.
What if I can't find stock of DS1780E+ ?
You can fill out our help required form which you can use to request a quote for DS1780E+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.