Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | EDIP |
No. of Pins | 24Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
RTC W/ NV SRAM, 2KB, EDIP-24 | element14 |
Where can I find additional details, specifications and documents for a DS1742-100IND+?
Additional datasheets, footprints and schematics for DS1742-100IND+ are listed on our Part Details page. You can also find images and similar parts to DS1742-100IND+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1742-100IND+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1742-100IND+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1742-100IND+ fall under?
The DS1742-100IND+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to DS1742-100IND+ when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1742-100IND+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1742-100IND+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1742-100IND+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1742-100IND+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1742-100IND+ often in real-time on the comparison pages.
What if I can't find stock of DS1742-100IND+?
You can fill out our help required form which you can use to request a quote for DS1742-100IND+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.