Status: | Active |
---|---|
Series: | DS1722 |
RoHS: | Unknown |
Prices starting from US$1.52
Temperature Measurements Require No External Components |
Measures Temperatures from -55°C to +120°C. Fahrenheit Equivalent is -67°F to +248°F |
Thermometer Accuracy is ±2.0°C |
Thermometer Resolution is Configurable from 8 to 12 bits (1.0°C to 0.0625°C Resolution) |
Data is Read From/Written to Via a Motorola Serial Peripheral Interface (SPI) or Standard 3-Wire Serial Interface |
Wide Analog Power Supply Range (2.65V - 5.5V) |
Separate Digital Supply Allows for 1.8V Logic |
Available in an 8-Pin SO (150mil) and 8-Pin µMAX package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 3-Wire/SPI |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Resolution (bits) | 89101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +120°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.65V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1722 |
IC Generic Number | 1722 |
Logic Function Number | 1722 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Voltage | 1.26V |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 0.5mA |
Supply Voltage Range | 2.65V to 5.5V |
Temperature Max | 120°C |
Temperature Sensing Range | -55°C to +120°C |
Temp Sensor, Digital, Soic-8 | Newark Electronics |
DIGITAL THERMOMETER, 1722, SOIC8 | element14 |
Digital Thermometer with SPI/3 | Analog Devices |
Thermostat ?3?C Digital SMD 8-Pin SOIC N Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a DS1722S+ ?
Additional datasheets, footprints and schematics for DS1722S+ are listed on our Part Details page. You can also find images and similar parts to DS1722S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1722S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1722S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1722S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1722S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1722S+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and CoreStaff have stock available or on a lead time for DS1722S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1722S+ often in real-time on the comparison pages.
What if I can't find stock of DS1722S+ ?
You can fill out our help required form which you can use to request a quote for DS1722S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.