Status: | Active |
---|---|
Series: | DS1705 |
RoHS: | Unknown |
Halts and restarts an out-of-control microprocessor |
Holds microprocessor in check during power transients |
Automatically restarts microprocessor after power failure |
Monitors pushbutton for external override |
Accurate 5%, 10% or 20% resets for 3.3V systems and 5% or 10% resets for 5.0V systems |
Eliminates the need for discrete components |
3.3V 20% tolerance for use with 3.0V systems |
Pin-compatible with the MAXIM MAX705/MAX706 in 8-pin DIP, 8-pin SO, and µSOP |
8-pin DIP, 8-pin SO and 8-pin µSOP packages |
Industrial temperature range -40°C to +85°C |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input/Output (WDI/WDO) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 60 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 5.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 205ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.3V and 5.0V MicroMonitor | Analog Devices |
Mpu Supervisor, Micromonitor, 85Deg C | Newark Electronics |
MPU SUPERVISOR, MICROMONITOR, 85DEG C | element14 |
DS1705ESA+,Supervisory Circuits | RS |
Where can I find additional details, specifications and documents for a DS1705ESA+ ?
Additional datasheets, footprints and schematics for DS1705ESA+ are listed on our Part Details page. You can also find images and similar parts to DS1705ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1705ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1705ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1705ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1705ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1705ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DS1705ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1705ESA+ often in real-time on the comparison pages.
What if I can't find stock of DS1705ESA+ ?
You can fill out our help required form which you can use to request a quote for DS1705ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.