Status: | Active |
---|---|
Series: | DS1682 |
RoHS: | Unknown |
Prices starting from US$3.93
Records the Total Time that the Event Input has Been Active and the Number of Events that have Occurred |
32-Bit, Nonvolatile, Elapsed Time Counter (ETC) Monitors Event Duration with Quarter-Second Resolution and Provides 34 Years of Total Time Accumulation |
Programmable Elapsed Time Active-Low ALARM Output |
Nonvolatile 17-Bit Event Counter Records the Total Number of Times an Event has Occurred |
Calibrated, Temperature-Compensated RC Time Base Accurate to 2% Typical |
10 Bytes of EEPROM User Memory |
Write Disable Function to Prevent the Memory from Being Changed or Erased |
2-Wire Serial Communication |
Wide 2.5V to 5.5V Power-Supply Range |
Useful in Time-of-Use Warranty, Calibration, Repair, and Maintenance Applications |
Interface | 2-wire Serial Interface |
---|---|
VSUPPLY (V) | 2.5 to 5.5 |
Date/ Time Format (hh = sec/100) | Binary |
Memory Type | EEPROM |
Memory Size (Bytes) | 10 |
Time of Day Alarms | 1 |
Integrated Resonator | RC Osc |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Binary |
---|---|
Clock Format | Binary |
Clock IC Type | RTC |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Elapsed Time Recorder, I2C, Soic-8 | Newark Electronics |
TIME / EVENT COUNTER, 32BIT, NV, 8SO | element14 |
IC: RTC circuit | Transfer Multisort Elektronik |
CLOCK MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a DS1682S+ ?
Additional datasheets, footprints and schematics for DS1682S+ are listed on our Part Details page. You can also find images and similar parts to DS1682S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1682S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1682S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1682S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1682S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1682S+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Richardson RFPD have stock available or on a lead time for DS1682S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1682S+ often in real-time on the comparison pages.
What if I can't find stock of DS1682S+ ?
You can fill out our help required form which you can use to request a quote for DS1682S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.