Status: | Active |
---|---|
Series: | DS1678 |
RoHS: | Unknown |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.09
|
12
in stock
|
Buy Now | |
Analog Devices
from US$4.50
|
789
in stock
|
Buy Now | |
Schukat Electronic
from US$6.32
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$6.71
|
12
in stock
|
Buy Now | |
element14
from US$5.38
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.10
|
8
in stock
|
Buy Now |
Real-Time Clock/Calendar in Binary-Coded Decimal (BCD) Format Counts Seconds, Minutes, Hours, Date, Month, Day of the Week, and Year with Leap Year Compensation and is Year 2000 Compliant |
Logs Up to 1025 Consecutive Events in Read-Only Battery-Backed Memory |
User-Programmable Event Trigger can be Triggered by the Falling Edge, Rising Edge, or Rising and Falling Edges of the active-low INT Pin |
Event Counter Register Provides Data on the Number of Events that Have Been Logged in the Current Event-Logging Mission |
Programmable RTC Alarm |
32-Byte, Battery-Backed, General-Purpose NV RAM |
I²C Serial Interface |
Three Resolution Options for Trade-Off Accuracy vs. Maximum Time Between Events |
-40°C to +85°C Industrial Temperature Range |
Interface | I2C |
---|---|
VSUPPLY (V) | 4.5 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 300 |
CL (pF) | 12.5 |
Memory Type | NV SRAM |
Memory Size (Bytes) | 32 |
Time of Day Alarms | 1 |
Package/Pins | PDIP/8SOIC (W)/8 |
BudgetaryPrice (See Notes) | 3.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | YY-MM-DD-dd |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Real-Time Event Recorder | Analog Devices |
RTC I²C 2KB Event Log Mem SO8 | Schukat Electronic |
Rtc, Event Rec, 16Bit Etc, 8Soic | Newark Electronics |
RTC, EVENT REC, 16BIT ETC, 8SOIC | element14 |
IC: RTC circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DS1678S+ ?
Additional datasheets, footprints and schematics for DS1678S+ are listed on our Part Details page. You can also find images and similar parts to DS1678S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1678S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1678S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1678S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1678S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1678S+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1678S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1678S+ often in real-time on the comparison pages.
What if I can't find stock of DS1678S+ ?
You can fill out our help required form which you can use to request a quote for DS1678S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.