Status: | Active |
---|---|
Series: | DS1673 |
RoHS: | Unknown |
Provides Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap Year Compensation Valid Up to 2100 Power-Control Circuitry Supports System Power-On from Day/Time Alarm |
Counts Seconds, Minutes, Hours, Date of the |
Month, Month, Day of the Week, and Year |
with Leap Year Compensation Valid Up to 2100 |
Power-Control Circuitry Supports System |
Power-On from Day/Time Alarm |
Microprocessor Monitor Halts Microprocessor During Power Fail Automatically Restarts Microprocessor after Power Failure Monitors Pushbutton for External Override Halts and Resets an Out-of-Control Microprocessor |
Halts Microprocessor During Power Fail |
Automatically Restarts Microprocessor after |
Power Failure |
Monitors Pushbutton for External Override |
Halts and Resets an Out-of-Control |
Microprocessor |
NV RAM Control Automatic Battery Backup and Write Protection to External SRAM |
Automatic Battery Backup and Write Protection |
to External SRAM |
3-Channel, 8-Bit ADC |
Simple 3-Wire Interface |
+3.0V or +5.0V Operation |
Interface | 3-Wire |
---|---|
VSUPPLY (V) | 35 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 300 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 1 |
Package/Pins | SOIC (W)/20TSSOP/20 |
BudgetaryPrice (See Notes) | 4.99 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | WSOIC |
No. of Pins | 20Pins |
IC Interface Type | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Portable System Ctrl, Hh:Mm:Ss, Wsoic-20 | Newark Electronics |
PORTABLE SYSTEM CTRL, HH:MM:SS, WSOIC-20 | element14 |
PORTABLE SYSTEM CTRL, HH: MM: SS, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a DS1673S-5+ ?
Additional datasheets, footprints and schematics for DS1673S-5+ are listed on our Part Details page. You can also find images and similar parts to DS1673S-5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1673S-5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1673S-5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1673S-5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1673S-5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1673S-5+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1673S-5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1673S-5+ often in real-time on the comparison pages.
What if I can't find stock of DS1673S-5+ ?
You can fill out our help required form which you can use to request a quote for DS1673S-5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.