Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | SRAM |
---|---|
Memory Size | 2KB |
NVRAM Memory Configuration | 2K x 8bit |
IC Interface Type | - |
Access Time | 100ns |
Memory Case Style | EDIP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
NON-VOLATILE SRAM, 2KB, 100NS, EDIP-24 | element14 |
IC, NVRAM CMOS 16K, 1642, DIP24 | Farnell |
Non-Volatile Sram, 2Kb, 100Ns, Edip-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1642-100+?
Additional datasheets, footprints and schematics for DS1642-100+ are listed on our Part Details page. You can also find images and similar parts to DS1642-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1642-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1642-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1642-100+ fall under?
The DS1642-100+ is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to DS1642-100+ when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1642-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1642-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1642-100+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS1642-100+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1642-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1642-100+?
You can fill out our help required form which you can use to request a quote for DS1642-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.