Status: | Active |
---|---|
Series: | DS1624 |
RoHS: | Unknown |
Prices starting from US$7.07
Reduces Component Count with Integrated Temperature Sensor and Nonvolatile E2 Memory Measures Temperatures from -55°C to +125°C in 0.0625°C Increments ±0.5°C Accuracy from 0°C to 70°C 256 Bytes of E2 Memory for Storing Information Such as Frequency Compensation Coefficients No External Components |
Measures Temperatures from -55°C to +125°C in 0.0625°C Increments |
±0.5°C Accuracy from 0°C to 70°C |
256 Bytes of E2 Memory for Storing Information Such as Frequency Compensation Coefficients |
No External Components |
Easy-to-Use 2-Wire Serial Interface Temperature is Read as a 12-Bit Value (2-Byte Transfer) |
Temperature is Read as a 12-Bit Value (2-Byte Transfer) |
Available in 8-Pin SO and DIP Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Functions | Memory |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | No |
Temp. Resolution (bits) | 12 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | PDIP/8SOIC (W)/8 |
BudgetaryPrice (See Notes) | 4.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | WSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Thermometer and Memory | Analog Devices |
Temperature Sensor, 0.5Deg C, Wsoic-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.5DEG C, WSOIC-8 | element14 |
Digital Thermometer Memory | RS |
Thermostat ?0.5?C Digital SMD 8-Pin SOIC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a DS1624S+T&R ?
Additional datasheets, footprints and schematics for DS1624S+T&R are listed on our Part Details page. You can also find images and similar parts to DS1624S+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1624S+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1624S+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1624S+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1624S+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1624S+T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DS1624S+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1624S+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1624S+T&R ?
You can fill out our help required form which you can use to request a quote for DS1624S+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.