DS15BA101SDE/NOPB Semiconductors - ICs by Texas Instruments

BUS BUFFER LVDS 3.456V WSON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.01

Distributor Stock
Logo for Farnell
Farnell
from US$4.32
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.01
93,007
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.12
350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.87
-
Buy Now
Logo for element14
element14
from US$4.77
-
Buy Now

Specifications

IC Interface Type LVDS
Interface Applications Cable Extension Applications Level Translation Signal Buffering & Repeating Security Cameras
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Interface Case Style WSON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

1.5-Gbps differential buffer with adjustable output voltage | Texas Instruments
Bus Buffer, Lvds, 3.456V, Wson-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS15BA101SDE/NOPB?

Additional datasheets, footprints and schematics for DS15BA101SDE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS15BA101SDE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS15BA101SDE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS15BA101SDE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS15BA101SDE/NOPB fall under?

The DS15BA101SDE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS15BA101SDE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS15BA101SDE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS15BA101SDE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS15BA101SDE/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS15BA101SDE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS15BA101SDE/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS15BA101SDE/NOPB?

You can fill out our help required form which you can use to request a quote for DS15BA101SDE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay