Status: | Active |
---|---|
Series: | DS1558W, DS1558Y |
RoHS: | Unknown |
Integrated Real-Time Clock (RTC), Power-Fail Control Circuit, and NV RAM Controller |
Clock Registers are Accessed Identically to the Static RAM; These Registers are Resident in the 16 Top RAM Locations |
Century Register |
Greater than 10 Years of Timekeeping and Data Retention in the Absence of Power with Small Lithium Coin Cell(s) and Low-Leakage SRAM |
Precision Power-On Reset |
Programmable Watchdog Timer and RTC Alarm |
BCD-Coded Year, Month, Date, Day, Hours, Minutes, and Seconds with Automatic Leap-Year Compensation Valid Up to the Year 2100 |
Battery Voltage-Level Indicator Flag |
Power-Fail Write Protection Allows for ±10% VCC Power-Supply Tolerance |
CE Cntrl. | Yes |
---|---|
Smart Socket w/Int. Batt. | No |
Li Batt. Monitor | Yes |
Pwr. Fail Out | Yes |
RAMs Controlled | 1 |
VSUPPLY (V) | 5 |
Package/Pins | TQFP/48 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 6.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | TQFP |
No. of Pins | 48Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Watchdog Clocks with NV RAM Co | Analog Devices |
WATCHDOG CLOCK W/NV RAM CTRL, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a DS1558Y+ ?
Additional datasheets, footprints and schematics for DS1558Y+ are listed on our Part Details page. You can also find images and similar parts to DS1558Y+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1558Y+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1558Y+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1558Y+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1558Y+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1558Y+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for DS1558Y+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1558Y+ often in real-time on the comparison pages.
What if I can't find stock of DS1558Y+ ?
You can fill out our help required form which you can use to request a quote for DS1558Y+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.