Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | PWRCP |
No. of Pins | 34Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
RTC W/ NVSRAM, 64KB, HH:MM:SS, PWRCP-34 | element14 |
RTC W/ NVSRAM, 64KB, HH: MM: SS, PWRCP-34 | Farnell |
Real Time Clock Parallel 8KByte 34-Pin PowerCap Module | Avnet Asia |
Where can I find additional details, specifications and documents for a DS1553WP-120+?
Additional datasheets, footprints and schematics for DS1553WP-120+ are listed on our Part Details page. You can also find images and similar parts to DS1553WP-120+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1553WP-120+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1553WP-120+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1553WP-120+ fall under?
The DS1553WP-120+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to DS1553WP-120+ when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1553WP-120+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1553WP-120+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1553WP-120+ have stock available?
Authorised distributors including element14, Farnell and Avnet Asia have stock available or on a lead time for DS1553WP-120+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1553WP-120+ often in real-time on the comparison pages.
What if I can't find stock of DS1553WP-120+?
You can fill out our help required form which you can use to request a quote for DS1553WP-120+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.