Status: | Active |
---|---|
Series: | DS1511 |
RoHS: | Unknown |
BCD-Coded Century, Year, Month, Date, Day, Hours, Minutes, and Seconds with Automatic Leap-Year Compensation Valid Up to the Year 2100 |
Programmable Watchdog Timer and RTC Alarm |
Century Register; Y2K-Compliant RTC |
+3.3 (W) or +5V (Y) Operation |
Precision Power-On Reset |
Power-Control Circuitry Support System Power-On from Date/Day/Time Alarm or Key Closure/Modem-Detect Signal |
256 Bytes Battery-Backed SRAM |
Auxiliary Battery Input |
Accuracy of DS1511 Better than ±1 Minute/Month at +25°C |
Day-of-Week/Date Alarm Register |
Crystal Select Bit Allow RTC to Operate with 6pF or 12.6pF Crystal (DS1501) |
Battery Voltage-Level Indicator Flags |
Available as Chip (DS1501) or Stand-Alone Encapsulated DIP Module with Embedded Battery and Crystal (DS1511) |
Interface | Bytewide parallel |
---|---|
VSUPPLY (V) | 3 to 5.5 |
Date/ Time Format (hh = sec/100) | YYYY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 270 |
Memory Type | NV SRAM |
Memory Size (Bytes) | 256 |
Time of Day Alarms | 1 |
Package/Pins | MOD/28 |
BudgetaryPrice (See Notes) | 12.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | EDIP |
No. of Pins | 28Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Y2K-Compliant Watchdog Real-Ti | Analog Devices |
RTC, Y2K, W/WATCHDOG, 3.3V, 28EDIP | Farnell |
Where can I find additional details, specifications and documents for a DS1511W+ ?
Additional datasheets, footprints and schematics for DS1511W+ are listed on our Part Details page. You can also find images and similar parts to DS1511W+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1511W+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1511W+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1511W+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1511W+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1511W+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for DS1511W+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1511W+ often in real-time on the comparison pages.
What if I can't find stock of DS1511W+ ?
You can fill out our help required form which you can use to request a quote for DS1511W+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.