Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSOP |
No. of Pins | 28Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
RTC W/ NVSRAM, 2MB, HH:MM:SS, TSOP-28 | element14 |
RTC W/ NVSRAM, 2MB, HH: MM: SS, TSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a DS1501WE+?
Additional datasheets, footprints and schematics for DS1501WE+ are listed on our Part Details page. You can also find images and similar parts to DS1501WE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1501WE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1501WE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1501WE+ fall under?
The DS1501WE+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to DS1501WE+ when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1501WE+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1501WE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1501WE+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1501WE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1501WE+ often in real-time on the comparison pages.
What if I can't find stock of DS1501WE+?
You can fill out our help required form which you can use to request a quote for DS1501WE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.