New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
DS14C89AM/NOPB
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
DS14C89AM/NOPB
Loading...
Loading Results for
DS14C89AM/NOPB
Details for
DS14C89AM/NOPB
by
Texas Instruments
Electronic & Electrical Components
>
Semiconductors - ICs
>
Driver & Interface ICs
DS14C89AM/NOPB
Buy Directly from Texas Instruments
(13720 in stock)
$0.8180
BUY DIRECT
IC RS-232 RECEIVER 5.5V NSOIC-14
PCB Footprint
DS14C89AM/NOPB by Texas Instruments
IC RS-232 RECEIVER 5.5V NSOIC-14
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
Device Type:
RS232 Receiver
IC Interface Type:
RS232
No. of Receivers:
4Receivers
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Driver Case Style:
SOIC
No. of Pins:
14Pins
Product Range:
-
Alternate Descriptions
Quad RS-232 line receiver,DS14C89AM
RS Components
IC, RS-232 RECEIVER, 5.5V, NSOIC-14; DEV; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Newark Electronics
Quad Receiver RS-232 14-Pin SOIC N Rail
Avnet America
IC: interface; line receiver; DTE-DCE, RS232; SO14; 4.5÷5.5VDC
Transfer Multisort Elektronik
Quad Receiver RS-232 14-Pin SOIC N Rail
Avnet Europe
Quad CMOS Receiver
Texas Instruments
[Texas Instruments] DS14C89AM/NOPB
Distrelec
In a Tube of 55, Texas Instruments DS14C89AM/NOPB Dörtlü Hat Alıcı Entegresi, EIA/TIA-232-E, RS-232, V.28, 5 V, 14-Pinli SOIC
RS Components TR
Recevitore quad RS-232 SOIC14 DS14C89AM
RS Components IT