Status: | Production |
---|---|
Series: | DS1390 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
Clock IC Case Style | µSOP |
No. of Pins | 10Pins |
IC Interface Type | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage SPI/3-Wire RTCs wi | Analog Devices |
Rtc, D-D-M-Y, Hh:Mm:Ss:Hh, Usop-10 | Newark Electronics |
RTC, D-D-M-Y, HH: MM: SS: HH, USOP-10 | Farnell |
Where can I find additional details, specifications and documents for a DS1390U-3+?
Additional datasheets, footprints and schematics for DS1390U-3+ are listed on our Part Details page. You can also find images and similar parts to DS1390U-3+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1390U-3+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1390U-3+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1390U-3+ fall under?
The DS1390U-3+ is listed under Serial Address RTCs.
Can I view similar or alternative parts?
You can view similar parts to DS1390U-3+ when available in the Serial Address RTCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1390U-3+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1390U-3+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1390U-3+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1390U-3+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1390U-3+ often in real-time on the comparison pages.
What if I can't find stock of DS1390U-3+?
You can fill out our help required form which you can use to request a quote for DS1390U-3+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.