Status: | Active |
---|---|
Series: | DS1388 |
RoHS: | Unknown |
Fast (400kHz) I²C Interface |
RTC Counts Hundredths of Seconds, Seconds, Minutes, Hours, Day, Date, Month, and Year with Leap Year Compensation Valid Up to 2100 |
Programmable Watchdog Timer |
Automatic Power-Fail Detect and Switch Circuitry |
Reset Output with Pushbutton Reset Input Capability |
512 x 8 Bits of EEPROM |
Integrated Trickle-Charge Capability for Backup Supply |
Three Operating Voltages: 5.0V, 3.3V, and 3.0V |
Low Timekeeping Voltage Down to 1.3V |
-40°C to +85°C Temperature Range |
Interface | I2C |
---|---|
VSUPPLY (V) | 2.7 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS:hh |
Time Keeping Current (nA) (typ) | 410 |
CL (pF) | 6 |
Memory Type | EEPROM |
Memory Size (Bytes) | 512 |
Time of Day Alarms | 0 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | NSOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I²C RTC/Supervisor with Trickl | Analog Devices |
Rtc/Supervisor, 4Mb, Hh:Mm:Ss:Hh, Nsoic8 | Newark Electronics |
RTC/SUPERVISOR, 4MB, HH:MM:SS:HH, NSOIC8 | element14 |
RTC/SUPERVISOR, 4MB, HH: MM: SS: HH, NSOIC8 | Farnell |
Where can I find additional details, specifications and documents for a DS1388Z-33+ ?
Additional datasheets, footprints and schematics for DS1388Z-33+ are listed on our Part Details page. You can also find images and similar parts to DS1388Z-33+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1388Z-33+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1388Z-33+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1388Z-33+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1388Z-33+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1388Z-33+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1388Z-33+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1388Z-33+ often in real-time on the comparison pages.
What if I can't find stock of DS1388Z-33+ ?
You can fill out our help required form which you can use to request a quote for DS1388Z-33+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.