Status: | Active |
---|---|
Series: | DS1372 |
RoHS: | Unknown |
Compliant with Microsoft Windows Media® DRM 10 for Portable Devices |
32-Bit Binary Counter |
Programmable Alarm |
64-Bit Factory-Programmed ID |
Interrupt Output |
I²C Serial Interface |
Two Selectable I²C Addresses |
2.4V to 5.5V Operating Voltage Range |
1.3V to 5.5V Timekeeping Operating Range |
-40°C to +85°C Operating Temperature Range |
8-Pin µSOP |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.3 to 5.5 |
Date/ Time Format (hh = sec/100) | Binary |
Time Keeping Current (nA) (typ) | 400 |
CL (pF) | 12.5 |
Memory Type | None |
Time of Day Alarms | 1 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Binary |
---|---|
Clock Format | Binary |
Clock IC Type | Binary Counter |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | µSOP |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I2C 32-Bit, Counter Clock 64-Bit ID | RS |
I²C, 32-Bit, Binary Counter Cl | Analog Devices |
Binary Counter, 32Bit, Usop-8 | Newark Electronics |
BINARY COUNTER, 32BIT, USOP-8 | element14 |
Where can I find additional details, specifications and documents for a DS1372U+ ?
Additional datasheets, footprints and schematics for DS1372U+ are listed on our Part Details page. You can also find images and similar parts to DS1372U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1372U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1372U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1372U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1372U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1372U+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1372U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1372U+ often in real-time on the comparison pages.
What if I can't find stock of DS1372U+ ?
You can fill out our help required form which you can use to request a quote for DS1372U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.