Status: | Active |
---|---|
Series: | DS1347 |
RoHS: | Unknown |
Completely Manages All Timekeeping Functions RTC Counts Seconds, Minutes, Hours, Day of Week, Date of Month, Month, Year, and Century Leap-Year Compensation 31 x 8-Bit SRAM for Scratchpad Data Storage Programmable Time/Date Polled ALARM Function Uses Standard 32.768kHz Watch Crystal |
RTC Counts Seconds, Minutes, Hours, Day of Week, Date of Month, Month, Year, and Century |
Leap-Year Compensation |
31 x 8-Bit SRAM for Scratchpad Data Storage |
Programmable Time/Date Polled ALARM Function |
Uses Standard 32.768kHz Watch Crystal |
Low-Power Operation Extends Battery Life Low Timekeeping Current (400nA at 2V) +2V to +5.5V Wide Operating Voltage Range |
Low Timekeeping Current (400nA at 2V) |
+2V to +5.5V Wide Operating Voltage Range |
Standard Serial Port Interfaces with Most Microcontrollers SPI (Mode 1 or 3) Interface: 4MHz at 5V, 1MHz at 2V Single-Byte or Multiple-Byte (Burst Mode) Data Transfer for Read or Write of Clock Registers or SRAM |
SPI (Mode 1 or 3) Interface: 4MHz at 5V, 1MHz at 2V |
Single-Byte or Multiple-Byte (Burst Mode) Data Transfer for Read or Write of Clock Registers or SRAM |
3mm x 3mm x 0.8mm, 8-Pin TDFN Package Minimizes Required Space No External Crystal Bias Resistors or Capacitors Required |
No External Crystal Bias Resistors or Capacitors Required |
Interface | SPI |
---|---|
VSUPPLY (V) | 2.0 to 5.5 |
Date/ Time Format (hh = sec/100) | YYYY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 350 |
CL (pF) | 12.5 |
Memory Type | SRAM |
Memory Size (Bytes) | 31 |
Time of Day Alarms | 1 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | TDFN |
No. of Pins | 8Pins |
IC Interface Type | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Current, SPI-Compatible Re | Analog Devices |
Rtc W/ Sram, 248B, Hh:Mm:Ss, Tdfn-8 | Newark Electronics |
RTC W/ SRAM, 248B, HH:MM:SS, TDFN-8 | element14 |
RTC W/ SRAM, 248B, HH: MM: SS, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a DS1347T+T&R ?
Additional datasheets, footprints and schematics for DS1347T+T&R are listed on our Part Details page. You can also find images and similar parts to DS1347T+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1347T+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1347T+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1347T+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1347T+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1347T+T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1347T+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1347T+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1347T+T&R ?
You can fill out our help required form which you can use to request a quote for DS1347T+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.