Status: | Active |
---|---|
Series: | DS1345Y |
RoHS: | Unknown |
10 years minimum data retention in the absence of external power |
Data is automatically protected during power loss |
Power supply monitor resets processor when VCC power loss occurs and holds processor in reset during VCC ramp-up |
Battery monitor checks remaining capacity daily |
Read and write access times of 100ns |
Unlimited write cycle endurance |
Typical standby current 50µA |
Upgrade for 128k x 8 SRAM, EEPROM or Flash |
Lithium battery is electrically disconnected to retain freshness until power is applied for the first time |
Full ±10% VCC operating range (DS1345Y) or optional ±5% VCC operating range (DS1345AB) |
Optional industrial temperature range of -40°C to +85°C, designated IND |
PowerCap Module (PCM) package Directly surface-mountable module Replaceable snap-on PowerCap provides lithium backup battery Standardized pinout for all NV SRAM products Detachment feature on PowerCap allows easy removal using a regular screwdriver |
Directly surface-mountable module |
Replaceable snap-on PowerCap provides lithium backup battery |
Standardized pinout for all NV SRAM products |
Detachment feature on PowerCap allows easy removal using a regular screwdriver |
Memory Type | NV SRAM |
---|---|
Memory Size | 128K x 8 |
Bus Type | Parallel |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | PWRCP/34 |
BudgetaryPrice (See Notes) | 18.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | SRAM |
---|---|
Memory Size | 1MB |
NVRAM Memory Configuration | 128K x 8bit |
IC Interface Type | - |
Access Time | 100ns |
Memory Case Style | PWRCP |
No. of Pins | 34Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Nonvolatile Sram, 1Mb, Pwrcp-34 | Newark Electronics |
NONVOLATILE SRAM, 1MB, PWRCP-34 | element14 |
Where can I find additional details, specifications and documents for a DS1345YP-100+ ?
Additional datasheets, footprints and schematics for DS1345YP-100+ are listed on our Part Details page. You can also find images and similar parts to DS1345YP-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1345YP-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1345YP-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1345YP-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1345YP-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1345YP-100+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1345YP-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1345YP-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1345YP-100+ ?
You can fill out our help required form which you can use to request a quote for DS1345YP-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.