Status: | Active |
---|---|
Series: | DS1339 |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.94
|
1,640
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
1,640
in stock
|
Buy Now | |
element14
from US$3.26
|
1,640
in stock
|
Buy Now | |
Analog Devices
from US$3.22
|
1,317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
704
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
4
in stock
|
Buy Now |
Completely Manages All Timekeeping Functions Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 Two Time-of-Day Alarms Programmable Square-Wave Output Oscillator Stop Flag |
Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 |
Two Time-of-Day Alarms |
Programmable Square-Wave Output |
Oscillator Stop Flag |
Interfaces to Most Microcontrollers I2C Serial Interface |
I2C Serial Interface |
Low-Power Operation Extends Battery Backup Run Time Automatic Power-Fail Detect and Switch Circuitry Trickle-Charge Capability |
Automatic Power-Fail Detect and Switch Circuitry |
Trickle-Charge Capability |
Underwriters Laboratories® (UL) Recognized |
Surface-Mount Package with an Integrated Crystal (DS1339C Saves Additional Space and Simplifies Design |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.8 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 400 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 2 |
Package/Pins | SOIC (W)/16UMAX/8 |
BudgetaryPrice (See Notes) | 1.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | ss |
Clock IC Type | RTC |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | MSOP |
No. of Pins | 8Pins |
IC Interface Type | I2C Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Clock Frequency | 0.032768MHz |
IC Temperature Range | Industrial |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
RTC Features | Square-Wave Output |
Supply Voltage Range | 2.97V to 5.5V |
Termination Type | Surface Mount Device |
Real-Time Clock, I2C, Usop-8 | Newark Electronics |
RTC, SERIAL I2C, SMD, 1339, MSOP8 | element14 |
I²C Serial Real-Time Clock | Analog Devices |
IC: RTC circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DS1339U-33+ ?
Additional datasheets, footprints and schematics for DS1339U-33+ are listed on our Part Details page. You can also find images and similar parts to DS1339U-33+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1339U-33+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1339U-33+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1339U-33+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1339U-33+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1339U-33+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Transfer Multisort Elektronik have stock available or on a lead time for DS1339U-33+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1339U-33+ often in real-time on the comparison pages.
What if I can't find stock of DS1339U-33+ ?
You can fill out our help required form which you can use to request a quote for DS1339U-33+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.